Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG212BDY-E3

Description
Win Source Part Number: 1055452-DG212BDY-E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 85Ohm Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 4.5V ~ 25V Voltage - Supply, Dual (V±): ±4.5V ~ 22V Switch Time (Ton, Toff) (Max): 300ns, 200ns Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DG211BDY-E3; DG202BDY-E3; DG308BDY-E3DG212BDY- E3.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG212BDYE3 Base Product Number: DG212
Request a Quote Datasheet
Description
Win Source Part Number: 1055452-DG212BDY-E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 85Ohm Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 4.5V ~ 25V Voltage - Supply, Dual (V±): ±4.5V ~ 22V Switch Time (Ton, Toff) (Max): 300ns, 200ns Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DG211BDY-E3; DG202BDY-E3; DG308BDY-E3DG212BDY- E3.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG212BDYE3 Base Product Number: DG212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1055452-DG212BDY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1055452-DG212BDY-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1055452-DG212BDY-E3
Win Source Part Number: 1055452-DG212BDY-E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 500 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 85Ohm Charge Injection: 1pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 4.5V ~ 25V Voltage - Supply, Dual (V±): ±4.5V ~ 22V Switch Time (Ton, Toff) (Max): 300ns, 200ns Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DG211BDY-E3; DG202BDY-E3; DG308BDY-E3DG212BDY- E3.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG212BDYE3 Base Product Number: DG212

Win Source Part Number: 1055452-DG212BDY-E3
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 4
Standard Package: 500
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 85Ohm
Charge Injection: 1pC
Current - Leakage (IS(off)) (Max): 500pA
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2Ohm
Voltage - Supply, Single (V+): 4.5V ~ 25V
Voltage - Supply, Dual (V±): ±4.5V ~ 22V
Switch Time (Ton, Toff) (Max): 300ns, 200ns
Channel Capacitance (CS(off), CD(off)): 5pF, 5pF
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): DG211BDY-E3; DG202BDY-E3; DG308BDY-E3DG212BDY-E3.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: DG212BDYE3
Base Product Number: DG212

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG212BDY-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG212BDY-E3
Analog Switches, Multiplexers, Demultiplexers DG212BDY-E3
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG212BDY-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG212BDY-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG212BDY-E3
IC SWITCH SPST-NOX4 85OHM 16SOIC

IC SWITCH SPST-NOX4 85OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1055452-DG212BDY-E3 DG212BDY-E3 DG212BDY-E3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3206-B-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-PEB31664HV1.3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers