Manufacturer: Vishay
Win Source Part Number: 1167363-DG211BDY
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC SWITCH QUAD SPST 16SOIC
IC SWITCH SPST-NCX4 85OHM 16SOIC
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1167363-DG211BDY | DG211BDY | DG211BDY |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211BDY | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage | Other; 4.5V ~ 25V |