Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211BDQ-T1-E3 DG211BDQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1167362-DG211BDQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 4.5 V ~ 25 V Switch Circuit: SPST - NC Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Family Name: DG211B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±4.5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG444DVZ; DG444DVZ-T; MAX364ESE-T; Introduction Date: January 05, 1990 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167362-DG211BDQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 4.5 V ~ 25 V Switch Circuit: SPST - NC Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Family Name: DG211B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±4.5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG444DVZ; DG444DVZ-T; MAX364ESE-T; Introduction Date: January 05, 1990 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211BDQ-T1-E3 - 1167362-DG211BDQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211BDQ-T1-E3
1167362-DG211BDQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211BDQ-T1-E3 1167362-DG211BDQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1167362-DG211BDQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 4.5 V ~ 25 V Switch Circuit: SPST - NC Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Family Name: DG211B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±4.5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG444DVZ; DG444DVZ-T; MAX364ESE-T; Introduction Date: January 05, 1990 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1167362-DG211BDQ-T1-E3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Operating Supply Voltage: 4.5 V ~ 25 V
Switch Circuit: SPST - NC
Charge Injection: 1pC
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 5pF
Family Name: DG211B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 85 Ohm
Dual Voltage Supply: ±4.5 V ~ 22 V
Switch Time (Ton, Toff) (Maximum): 300ns, 200ns
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): DG444DVZ; DG444DVZ-T; MAX364ESE-T;
Introduction Date: January 05, 1990
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211BDQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG211BDQ-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG211BDQ-T1-E3
IC SW SPST-NCX4 85OHM 16TSSOP

IC SW SPST-NCX4 85OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167362-DG211BDQ-T1-E3 DG211BDQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211BDQ-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 4.5 V ~ 25 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Octal buffer/line driver; 3-state - 74AHCT541BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers