Vishay Intertechnology, Inc. Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers DG2042DN-T1-E4

Description
Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Product Status: Obsolete Switch Circuit: SPST - NO Multiplexer/Demultip lexer Circuit: 1:1 Crosstalk: -93dB @ 1MHz Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 16-VQFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Product Status: Obsolete Switch Circuit: SPST - NO Multiplexer/Demultip lexer Circuit: 1:1 Crosstalk: -93dB @ 1MHz Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 16-VQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers
Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Product Status: Obsolete Switch Circuit: SPST - NO Multiplexer/Demultip lexer Circuit: 1:1 Crosstalk: -93dB @ 1MHz Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 16-VQFN Exposed Pad

Manufacturer: Vishay Siliconix
Category: Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Product Status: Obsolete
Switch Circuit: SPST - NO
Multiplexer/Demultiplexer Circuit: 1:1
Crosstalk: -93dB @ 1MHz
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 16-VQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2042DN-T1-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG2042DN-T1-E4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG2042DN-T1-E4
IC SWITCH SPST-NOX4 1.5OHM 16QFN

IC SWITCH SPST-NOX4 1.5OHM 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number DG2042DN-T1-E4
Product Name Integrated Circuits (ICs) -Interface- Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2400-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers
DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface module - 289-722 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6996HX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers