Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG202BDJ-E3 DG202BDJ-E3

Description
Manufacturer: Vishay Win Source Part Number: 1167347-DG202BDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 4.5 V ~ 25 V Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Family Name: DG202B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±4.5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): ADG202AKNZ; ADG202AKN; MAX352EPE; Introduction Date: June 17, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Sensing & Instrumentation, Communications & Networking, Computers & Computer Peripherals, Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167347-DG202BDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 4.5 V ~ 25 V Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Family Name: DG202B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±4.5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): ADG202AKNZ; ADG202AKN; MAX352EPE; Introduction Date: June 17, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Sensing & Instrumentation, Communications & Networking, Computers & Computer Peripherals, Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG202BDJ-E3 - 1167347-DG202BDJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG202BDJ-E3
1167347-DG202BDJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG202BDJ-E3 1167347-DG202BDJ-E3
Manufacturer: Vishay Win Source Part Number: 1167347-DG202BDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 4.5 V ~ 25 V Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Family Name: DG202B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±4.5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): ADG202AKNZ; ADG202AKN; MAX352EPE; Introduction Date: June 17, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Sensing & Instrumentation, Communications & Networking, Computers & Computer Peripherals, Automation & Process Control

Manufacturer: Vishay
Win Source Part Number: 1167347-DG202BDJ-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 4
Operating Supply Voltage: 4.5 V ~ 25 V
Switch Circuit: SPST - NO
Charge Injection: 1pC
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 5pF
Family Name: DG202B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-PDIP
On-State Resistance (Maximum): 85 Ohm
Dual Voltage Supply: ±4.5 V ~ 22 V
Switch Time (Ton, Toff) (Maximum): 300ns, 200ns
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): ADG202AKNZ; ADG202AKN; MAX352EPE;
Introduction Date: June 17, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Sensing & Instrumentation, Communications & Networking, Computers & Computer Peripherals, Automation & Process Control

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG202BDJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG202BDJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG202BDJ-E3
IC SWITCH SPST-NOX4 85OHM 16DIP

IC SWITCH SPST-NOX4 85OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167347-DG202BDJ-E3 DG202BDJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG202BDJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 4.5 V ~ 25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4230TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 722-SI2401-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers