Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Siliconix
Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Switch Circuit: SPST - NC
Multiplexer/Demultip
On-State Resistance (Max): 50Ohm
Channel-to-Channel Matching (ΔRon): 1.5Ohm
Voltage - Supply, Single (V+): 13V ~ 36V
IC SWITCH SPST-NCX4 50OHM 16SOIC
IC SWITCH QUAD SPST 16SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DG201HSDY-T1-E3 | DG201HSDY-T1-E3 | |
| Product Name | Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |