Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDY-T1 DG201BDY-T1

Description
Manufacturer: Vishay Win Source Part Number: 1167339-DG201BDY-T1 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX351CSE+T; DG201BDY-T1-E3; DG201BDY-E3; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1167339-DG201BDY-T1 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX351CSE+T; DG201BDY-T1-E3; DG201BDY-E3; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDY-T1 - 1167339-DG201BDY-T1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDY-T1
1167339-DG201BDY-T1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDY-T1 1167339-DG201BDY-T1
Manufacturer: Vishay Win Source Part Number: 1167339-DG201BDY-T1 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX351CSE+T; DG201BDY-T1-E3; DG201BDY-E3; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167339-DG201BDY-T1
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MAX351CSE+T; DG201BDY-T1-E3; DG201BDY-E3;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDY-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG201BDY-T1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG201BDY-T1
IC SWITCH SPST-NCX4 85OHM 16SOIC

IC SWITCH SPST-NCX4 85OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167339-DG201BDY-T1 DG201BDY-T1
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDY-T1 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261038-SI2404-D-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD9814JR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details