Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDY-E3 DG201BDY-E3

Description
Manufacturer: Vishay Win Source Part Number: 1167338-DG201BDY-E3 Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): MAX351CSE+T; DG201BDY-T1; DG201BDY-T1-E3; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167338-DG201BDY-E3 Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): MAX351CSE+T; DG201BDY-T1; DG201BDY-T1-E3; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDY-E3 - 1167338-DG201BDY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDY-E3
1167338-DG201BDY-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDY-E3 1167338-DG201BDY-E3
Manufacturer: Vishay Win Source Part Number: 1167338-DG201BDY-E3 Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): MAX351CSE+T; DG201BDY-T1; DG201BDY-T1-E3; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1167338-DG201BDY-E3
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): MAX351CSE+T; DG201BDY-T1; DG201BDY-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Analog Switches, Multiplexers, Demultiplexers - DG201BDY-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG201BDY-E3
Analog Switches, Multiplexers, Demultiplexers DG201BDY-E3
IC SWITCH ANA QUAD CMOS 16SOIC

IC SWITCH ANA QUAD CMOS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDY-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG201BDY-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG201BDY-E3
IC SWITCH SPST-NCX4 85OHM 16SOIC

IC SWITCH SPST-NCX4 85OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1167338-DG201BDY-E3 DG201BDY-E3 DG201BDY-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDY-E3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 4.5V ~ 25V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260794-SI32177-B-FM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers