Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDQ-T1-E3 DG201BDQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1167336-DG201BDQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 4.5 V ~ 25 V Switch Circuit: SPST - NC Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Family Name: DG201B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±4.5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG444DY-T; DG444DY; MAX326ESE+; Introduction Date: May 16, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167336-DG201BDQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 4.5 V ~ 25 V Switch Circuit: SPST - NC Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Family Name: DG201B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±4.5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG444DY-T; DG444DY; MAX326ESE+; Introduction Date: May 16, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDQ-T1-E3 - 1167336-DG201BDQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDQ-T1-E3
1167336-DG201BDQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDQ-T1-E3 1167336-DG201BDQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1167336-DG201BDQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 4.5 V ~ 25 V Switch Circuit: SPST - NC Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Family Name: DG201B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±4.5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG444DY-T; DG444DY; MAX326ESE+; Introduction Date: May 16, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1167336-DG201BDQ-T1-E3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Operating Supply Voltage: 4.5 V ~ 25 V
Switch Circuit: SPST - NC
Charge Injection: 1pC
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 5pF
Family Name: DG201B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 85 Ohm
Dual Voltage Supply: ±4.5 V ~ 22 V
Switch Time (Ton, Toff) (Maximum): 300ns, 200ns
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): DG444DY-T; DG444DY; MAX326ESE+;
Introduction Date: May 16, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG201BDQ-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG201BDQ-T1-E3
IC SW SPST-NCX4 85OHM 16TSSOP

IC SW SPST-NCX4 85OHM 16TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG201BDQ-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG201BDQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG201BDQ-T1-E3
IC SWITCH QUAD SPST 16TSSOP

IC SWITCH QUAD SPST 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1167336-DG201BDQ-T1-E3 DG201BDQ-T1-E3 DG201BDQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDQ-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 4.5 V ~ 25 V Other; 4.5V ~ 25V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-AM26C32CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details