Manufacturer: Vishay
Win Source Part Number: 014211-DG201BDJ-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: 1pC
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Family Name: DG201B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-DIP
Single Supply Voltage (V+): 4.5 V to 25 V
Dual Supply Voltage(V±): ±4.5 V to 22 V
Max Switch Time (Ton,Toff): 300ns, 200ns
Channel Capacitance(CS off, CD off): 5pF, 5pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): DG309CJ; DG309DJ; DG309CJ+; ADG441ABN ;
Introduction Date: June 17, 2007
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC SWITCH SPST-NCX4 85OHM 16DIP
IC SWITCH QUAD SPST 16DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 014211-DG201BDJ-E3 | DG201BDJ-E3 | DG201BDJ-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDJ-E3 | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |