Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BAK DG201BAK

Description
Manufacturer: Vishay Win Source Part Number: 1167334-DG201BAK Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-CDIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 4.5 V ~ 25 V Switch Circuit: SPST - NC Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Part Status: Obsolete(EOL) Family Name: DG201B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: 16-CERDIP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±4.5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG201ABK; 7705301EA; DG309DK; Introduction Date: May 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167334-DG201BAK Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-CDIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 4.5 V ~ 25 V Switch Circuit: SPST - NC Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Part Status: Obsolete(EOL) Family Name: DG201B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: 16-CERDIP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±4.5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG201ABK; 7705301EA; DG309DK; Introduction Date: May 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BAK - 1167334-DG201BAK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BAK
1167334-DG201BAK
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BAK 1167334-DG201BAK
Manufacturer: Vishay Win Source Part Number: 1167334-DG201BAK Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-CDIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 4.5 V ~ 25 V Switch Circuit: SPST - NC Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Part Status: Obsolete(EOL) Family Name: DG201B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: 16-CERDIP On-State Resistance (Maximum): 85 Ohm Dual Voltage Supply: ±4.5 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 300ns, 200ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG201ABK; 7705301EA; DG309DK; Introduction Date: May 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167334-DG201BAK
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-CDIP (0.300", 7.62mm)
Number of Circuits: 4
Operating Supply Voltage: 4.5 V ~ 25 V
Switch Circuit: SPST - NC
Charge Injection: 1pC
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 5pF
Part Status: Obsolete(EOL)
Family Name: DG201B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Manufacturer Package: 16-CERDIP
On-State Resistance (Maximum): 85 Ohm
Dual Voltage Supply: ±4.5 V ~ 22 V
Switch Time (Ton, Toff) (Maximum): 300ns, 200ns
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): DG201ABK; 7705301EA; DG309DK;
Introduction Date: May 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BAK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG201BAK
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG201BAK
IC SW SPST-NCX4 85OHM 16CERDIP

IC SW SPST-NCX4 85OHM 16CERDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167334-DG201BAK DG201BAK
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BAK Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 4.5 V ~ 25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32287-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
 - 54F648/BLA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details