Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG2012EDL-T1-GE3

Description
Win Source Part Number: 1370829-DG2012EDL-T1 -GE3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Base Product Number: DG2012 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 1.6Ohm Channel-to-Channel Matching (ΔRon): 300mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 32ns, 28ns -3db Bandwidth: 160MHz Charge Injection: 8pC Channel Capacitance (CS(off), CD(off)): 16pF Current - Leakage (IS(off)) (Max): 5nA Crosstalk: -63dB @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370829-DG2012EDL-T1 -GE3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Base Product Number: DG2012 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 1.6Ohm Channel-to-Channel Matching (ΔRon): 300mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 32ns, 28ns -3db Bandwidth: 160MHz Charge Injection: 8pC Channel Capacitance (CS(off), CD(off)): 16pF Current - Leakage (IS(off)) (Max): 5nA Crosstalk: -63dB @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370829-DG2012EDL-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370829-DG2012EDL-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370829-DG2012EDL-T1-GE3
Win Source Part Number: 1370829-DG2012EDL-T1 -GE3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Base Product Number: DG2012 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 1.6Ohm Channel-to-Channel Matching (ΔRon): 300mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 32ns, 28ns -3db Bandwidth: 160MHz Charge Injection: 8pC Channel Capacitance (CS(off), CD(off)): 16pF Current - Leakage (IS(off)) (Max): 5nA Crosstalk: -63dB @ 1MHz

Win Source Part Number: 1370829-DG2012EDL-T1-GE3
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Base Product Number: DG2012
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 1
Switch Circuit: SPDT
On-State Resistance (Max): 1.6Ohm
Channel-to-Channel Matching (ΔRon): 300mOhm
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 32ns, 28ns
-3db Bandwidth: 160MHz
Charge Injection: 8pC
Channel Capacitance (CS(off), CD(off)): 16pF
Current - Leakage (IS(off)) (Max): 5nA
Crosstalk: -63dB @ 1MHz

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2012EDL-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG2012EDL-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG2012EDL-T1-GE3
IC ANALOG SWITCH SPDT SC70-6

IC ANALOG SWITCH SPDT SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2012EDL-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG2012EDL-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG2012EDL-T1-GE3
IC SWITCH SPDT X 1 1.6OHM SC70-6

IC SWITCH SPDT X 1 1.6OHM SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1370829-DG2012EDL-T1-GE3 DG2012EDL-T1-GE3 DG2012EDL-T1-GE3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3225-G-FQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1897586 - RS Components, Ltd.
Specs
Technology RS232; Eia/tia-232/ eia/tia-562/ rs-232/ v.28
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details