Vishay Intertechnology, Inc. Analog Switch and Multiplexer IC DG2004DQ-T1

Description
Analog Switch ICs RECOMMENDED ALT DG27 Product overview: DG2004DQ-T1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2004DQ-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Analog Switch ICs RECOMMENDED ALT DG27 Product overview: DG2004DQ-T1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2004DQ-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
747-DG2004DQ-T1
Analog Switch and Multiplexer IC 747-DG2004DQ-T1
Analog Switch ICs RECOMMENDED ALT DG27 Product overview: DG2004DQ-T1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2004DQ-T1 can be used for catalog matching and distributor lookup.

Analog Switch ICs RECOMMENDED ALT DG27 Product overview: DG2004DQ-T1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2004DQ-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2004DQ-T1 - 102368-DG2004DQ-T1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2004DQ-T1
102368-DG2004DQ-T1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2004DQ-T1 102368-DG2004DQ-T1
Manufacturer: Vishay Win Source Part Number: 102368-DG2004DQ-T1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NC Charge Injection: 1pC Crosstalk: -67dB @ 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.5 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 28ns, 22ns Channel Capacitance(CS off, CD off): 51pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 102368-DG2004DQ-T1
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NC
Charge Injection: 1pC
Crosstalk: -67dB @ 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 2.5 Ohm
Case / Package: 8-MSOP
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 28ns, 22ns
Channel Capacitance(CS off, CD off): 51pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG2004DQ-T1 102368-DG2004DQ-T1
Product Name Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2004DQ-T1
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts
Min Operating Current 1.00E-3 mA
Power Dissipation 320 milliwatts
Package Type Reel SOP; MSOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923311P - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 16
View Details
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection - 74CBT16214CDGGRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4316D,112 - 1008808-74HCT4316D,112 - Win Source Electronics
Specs
Normal Condition Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
4 suppliers