Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG1412EQ-T1-GE3

Description
Win Source Part Number: 1164361-DG1412EQ-T1- GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 1.8Ohm -3db Bandwidth: 210MHz Charge Injection: -20pC Current - Leakage (IS(off)) (Max): 550pA Crosstalk: -100dB @ 1MHz Channel-to-Channel Matching (ΔRon): 80mOhm Voltage - Supply, Single (V+): 4.5V ~ 24V Voltage - Supply, Dual (V±): ±4.5V ~ 15V Switch Time (Ton, Toff) (Max): 150ns, 120ns Channel Capacitance (CS(off), CD(off)): 11pF, 24pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG1412EQ-T1-GE3DKR,D G1412EQ-T1-GE3CT,DG1 412EQ-T1-GE3TR Base Product Number: DG1412 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1164361-DG1412EQ-T1- GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 1.8Ohm -3db Bandwidth: 210MHz Charge Injection: -20pC Current - Leakage (IS(off)) (Max): 550pA Crosstalk: -100dB @ 1MHz Channel-to-Channel Matching (ΔRon): 80mOhm Voltage - Supply, Single (V+): 4.5V ~ 24V Voltage - Supply, Dual (V±): ±4.5V ~ 15V Switch Time (Ton, Toff) (Max): 150ns, 120ns Channel Capacitance (CS(off), CD(off)): 11pF, 24pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG1412EQ-T1-GE3DKR,D G1412EQ-T1-GE3CT,DG1 412EQ-T1-GE3TR Base Product Number: DG1412 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1164361-DG1412EQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1164361-DG1412EQ-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1164361-DG1412EQ-T1-GE3
Win Source Part Number: 1164361-DG1412EQ-T1- GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 1.8Ohm -3db Bandwidth: 210MHz Charge Injection: -20pC Current - Leakage (IS(off)) (Max): 550pA Crosstalk: -100dB @ 1MHz Channel-to-Channel Matching (ΔRon): 80mOhm Voltage - Supply, Single (V+): 4.5V ~ 24V Voltage - Supply, Dual (V±): ±4.5V ~ 15V Switch Time (Ton, Toff) (Max): 150ns, 120ns Channel Capacitance (CS(off), CD(off)): 11pF, 24pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG1412EQ-T1-GE3DKR,D G1412EQ-T1-GE3CT,DG1 412EQ-T1-GE3TR Base Product Number: DG1412 Product Status: Obsolete

Win Source Part Number: 1164361-DG1412EQ-T1-GE3
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 1.8Ohm
-3db Bandwidth: 210MHz
Charge Injection: -20pC
Current - Leakage (IS(off)) (Max): 550pA
Crosstalk: -100dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 80mOhm
Voltage - Supply, Single (V+): 4.5V ~ 24V
Voltage - Supply, Dual (V±): ±4.5V ~ 15V
Switch Time (Ton, Toff) (Max): 150ns, 120ns
Channel Capacitance (CS(off), CD(off)): 11pF, 24pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: DG1412EQ-T1-GE3DKR,DG1412EQ-T1-GE3CT,DG1412EQ-T1-GE3TR
Base Product Number: DG1412
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG1412EQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG1412EQ-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG1412EQ-T1-GE3
IC SW SPST-NOX4 1.8OHM 16TSSOP

IC SW SPST-NOX4 1.8OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1164361-DG1412EQ-T1-GE3 DG1412EQ-T1-GE3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
 - 74AHCU04D,112 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SO14
View Details
Line Interface ICs - 4972268 - RS Components, Ltd.
Specs
Device Type Receiver; Receiver
Features RoHS
Package Type SOIC; Soic
View Details
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details