Vishay Precision Group Capacitor Ceramic, 6800Pf, Radial 10%; Product Range Vishay DD-682

Description
CAPACITOR CERAMIC, 6800PF, RADIAL 10%; Product Range:VISHAY - DD Series; Capacitance:6800pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Voltage Rating:-; Capacitor Terminals:Radial Leaded; Lead Spacing:-; No. of Pins:2
Description
CAPACITOR CERAMIC, 6800PF, RADIAL 10%; Product Range:VISHAY - DD Series; Capacitance:6800pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Voltage Rating:-; Capacitor Terminals:Radial Leaded; Lead Spacing:-; No. of Pins:2

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 6800Pf, Radial 10%; Product Range Vishay - 19F393 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 6800Pf, Radial 10%; Product Range Vishay
19F393
Capacitor Ceramic, 6800Pf, Radial 10%; Product Range Vishay 19F393
CAPACITOR CERAMIC, 6800PF, RADIAL 10%; Product Range:VISHAY - DD Series; Capacitance:6800pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Voltage Rating:-; Capacitor Terminals:Radial Leaded; Lead Spacing:-; No. of Pins:2

CAPACITOR CERAMIC, 6800PF, RADIAL 10%; Product Range:VISHAY - DD Series; Capacitance:6800pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Voltage Rating:-; Capacitor Terminals:Radial Leaded; Lead Spacing:-; No. of Pins:2

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19F393
Product Name Capacitor Ceramic, 6800Pf, Radial 10%; Product Range Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details