Vishay Intertechnology, Inc. Feed Through, Pass Through Capacitors DB045120WE40136BH1

Description
400pF Feed Through Capacitor 11000V (11kV) 50A Axial - Threaded Terminals
Request a Quote Datasheet
Description
400pF Feed Through Capacitor 11000V (11kV) 50A Axial - Threaded Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - DB045120WE40136BH1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
DB045120WE40136BH1-ND
Feed Through, Pass Through Capacitors DB045120WE40136BH1-ND
400pF Feed Through Capacitor 11000V (11kV) 50A Axial - Threaded Terminals

400pF Feed Through Capacitor 11000V (11kV) 50A Axial - Threaded Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number DB045120WE40136BH1-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 100 C (-67 to 212 F)
Capacitance Tolerance 10 (+/- %)
WVDC 11000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101193U050BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers