Vishay Intertechnology, Inc. Feed Through, Pass Through Capacitors DB016060BC10238BJ1

Description
1000pF Feed Through Capacitor 3000V (3kV) 5A Axial - Threaded Terminals
Request a Quote Datasheet
Description
1000pF Feed Through Capacitor 3000V (3kV) 5A Axial - Threaded Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - DB016060BC10238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
DB016060BC10238BJ1-ND
Feed Through, Pass Through Capacitors DB016060BC10238BJ1-ND
1000pF Feed Through Capacitor 3000V (3kV) 5A Axial - Threaded Terminals

1000pF Feed Through Capacitor 3000V (3kV) 5A Axial - Threaded Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number DB016060BC10238BJ1-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 100 C (-67 to 212 F)
Capacitance Tolerance 20 (+/- %)
WVDC 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details