Vishay Intertechnology, Inc. Feed Through, Pass Through Capacitors DB016040BC80138BJ1

Description
800pF Feed Through Capacitor 3000V (3kV) 5A Axial - Threaded Terminals
Request a Quote Datasheet
Description
800pF Feed Through Capacitor 3000V (3kV) 5A Axial - Threaded Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - DB016040BC80138BJ1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
DB016040BC80138BJ1-ND
Feed Through, Pass Through Capacitors DB016040BC80138BJ1-ND
800pF Feed Through Capacitor 3000V (3kV) 5A Axial - Threaded Terminals

800pF Feed Through Capacitor 3000V (3kV) 5A Axial - Threaded Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number DB016040BC80138BJ1-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 100 C (-67 to 212 F)
Capacitance Tolerance 20 (+/- %)
WVDC 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details