Vishay Intertechnology, Inc. Feed Through, Pass Through Capacitors DB016040BC70133BJ1

Description
700pF Feed Through Capacitor 3000V (3kV) 5A Axial - Threaded Terminals
Request a Quote Datasheet
Description
700pF Feed Through Capacitor 3000V (3kV) 5A Axial - Threaded Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - DB016040BC70133BJ1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
DB016040BC70133BJ1-ND
Feed Through, Pass Through Capacitors DB016040BC70133BJ1-ND
700pF Feed Through Capacitor 3000V (3kV) 5A Axial - Threaded Terminals

700pF Feed Through Capacitor 3000V (3kV) 5A Axial - Threaded Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number DB016040BC70133BJ1-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 100 C (-67 to 212 F)
Capacitance Tolerance 5 (+/- %)
WVDC 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C323U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers