Vishay Precision Group Ceramic Capacitors D822M29Z5UH6UJ5R

Description
8200pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
8200pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D822M29Z5UH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D822M29Z5UH6UJ5R-ND
Ceramic Capacitors D822M29Z5UH6UJ5R-ND
8200pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

8200pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 100V 8,2Nf ±20% Z5U Ammo E3 Vishay - 91K9499 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 8,2Nf ±20% Z5U Ammo E3 Vishay
91K9499
D 100V 8,2Nf ±20% Z5U Ammo E3 Vishay 91K9499
D 100V 8,2nF ±20% Z5U AMMO e3

D 100V 8,2nF ±20% Z5U AMMO e3

Supplier's Site
Ceramic Capacitors - D822M29Z5UH6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D822M29Z5UH6UJ5R
Ceramic Capacitors D822M29Z5UH6UJ5R
CAP CER 8200PF 100V Z5U RADIAL

CAP CER 8200PF 100V Z5U RADIAL

Supplier's Site
Capacitors - Ceramic Capacitors - D822M29Z5UH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D822M29Z5UH6UJ5R
Capacitors - Ceramic Capacitors D822M29Z5UH6UJ5R
CAP CER 8200PF 100V Z5U RADIAL

CAP CER 8200PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D822M29Z5UH6UJ5R-ND 91K9499 D822M29Z5UH6UJ5R D822M29Z5UH6UJ5R
Product Name Ceramic Capacitors D 100V 8,2Nf ±20% Z5U Ammo E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers