Vishay Precision Group Ceramic Capacitors D822K39Y5PH6UL2R

Description
8200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
8200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D822K39Y5PH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D822K39Y5PH6UL2R-ND
Ceramic Capacitors D822K39Y5PH6UL2R-ND
8200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

8200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 8,2Nf ±10% Y5P Ammo E3 Vishay - 91K9492 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 8,2Nf ±10% Y5P Ammo E3 Vishay
91K9492
D 100V 8,2Nf ±10% Y5P Ammo E3 Vishay 91K9492
D 100V 8,2nF ±10% Y5P AMMO e3

D 100V 8,2nF ±10% Y5P AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D822K39Y5PH6UL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D822K39Y5PH6UL2R
Capacitors - Ceramic Capacitors D822K39Y5PH6UL2R
CAP CER 8200PF 100V Y5P RADIAL

CAP CER 8200PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D822K39Y5PH6UL2R-ND 91K9492 D822K39Y5PH6UL2R
Product Name Ceramic Capacitors D 100V 8,2Nf ±10% Y5P Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers