Vishay Precision Group Ceramic Capacitors D821K25Y5PL6TJ5R

Description
820pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
820pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D821K25Y5PL6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D821K25Y5PL6TJ5R-ND
Ceramic Capacitors D821K25Y5PL6TJ5R-ND
820pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

820pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D821K25Y5PL6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D821K25Y5PL6TJ5R
Capacitors - Ceramic Capacitors D821K25Y5PL6TJ5R
CAP CER 820PF 500V Y5P RADIAL

CAP CER 820PF 500V Y5P RADIAL

Supplier's Site
Ceramic Capacitors - D821K25Y5PL6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D821K25Y5PL6TJ5R
Ceramic Capacitors D821K25Y5PL6TJ5R
CAP CER 820PF 500V Y5P RADIAL

CAP CER 820PF 500V Y5P RADIAL

Supplier's Site
D 500V 820Pf ± 10% Y5P Reel E3 Vishay - 91K9485 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 820Pf ± 10% Y5P Reel E3 Vishay
91K9485
D 500V 820Pf ± 10% Y5P Reel E3 Vishay 91K9485
D 500V 820pF ± 10% Y5P REEL e3

D 500V 820pF ± 10% Y5P REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D821K25Y5PL6TJ5R-ND D821K25Y5PL6TJ5R D821K25Y5PL6TJ5R 91K9485
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors D 500V 820Pf ± 10% Y5P Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details