Vishay Precision Group Ceramic Capacitors D821K25Y5PL63J5R

Description
820pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
820pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D821K25Y5PL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D821K25Y5PL63J5R-ND
Ceramic Capacitors D821K25Y5PL63J5R-ND
820pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

820pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 500V 820Pf ± 10% Y5P Bulk E3 Vishay - 91K9487 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 820Pf ± 10% Y5P Bulk E3 Vishay
91K9487
D 500V 820Pf ± 10% Y5P Bulk E3 Vishay 91K9487
D 500V 820pF ± 10% Y5P BULK e3

D 500V 820pF ± 10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D821K25Y5PL63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D821K25Y5PL63J5R
Capacitors - Ceramic Capacitors D821K25Y5PL63J5R
CAP CER 820PF 500V Y5P RADIAL

CAP CER 820PF 500V Y5P RADIAL

Supplier's Site
Ceramic Capacitors - D821K25Y5PL63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D821K25Y5PL63J5R
Ceramic Capacitors D821K25Y5PL63J5R
CAP CER 820PF 500V Y5P RADIAL

CAP CER 820PF 500V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D821K25Y5PL63J5R-ND 91K9487 D821K25Y5PL63J5R D821K25Y5PL63J5R
Product Name Ceramic Capacitors D 500V 820Pf ± 10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052267 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH150J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details