Vishay Precision Group Ceramic Capacitors D821K20Y5PH63L2R

Description
820pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
820pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D821K20Y5PH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D821K20Y5PH63L2R-ND
Ceramic Capacitors D821K20Y5PH63L2R-ND
820pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

820pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Disc & Plate Capacitor, D Series, 820 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay - 85R5364 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc & Plate Capacitor, D Series, 820 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay
85R5364
Ceramic Disc & Plate Capacitor, D Series, 820 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay 85R5364
Ceramic Disc & Plate Capacitor, D Series, 820 pF, 10%, Y5P, 100 V, Radial Leaded RoHS Compliant: Yes

Ceramic Disc & Plate Capacitor, D Series, 820 pF, 10%, Y5P, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D821K20Y5PH63L2R-ND 85R5364
Product Name Ceramic Capacitors Ceramic Disc & Plate Capacitor, D Series, 820 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details