82pF ±5% 50V Ceramic Capacitor SL Radial, Disc
CAP CER 82PF 50V SL RADIAL
D 50V 82pF ± 5% SL0 AMMO e3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D820J20SL0F6UJ5R-ND | D820J20SL0F6UJ5R | 91K9469 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | D 50V 82Pf ± 5% Sl0 Ammo E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) |