Vishay Intertechnology, Inc. Ceramic Capacitors D820J20SL0F6TJ5R

Description
82pF ±5% 50V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
82pF ±5% 50V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D820J20SL0F6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D820J20SL0F6TJ5R-ND
Ceramic Capacitors D820J20SL0F6TJ5R-ND
82pF ±5% 50V Ceramic Capacitor SL Radial, Disc

82pF ±5% 50V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D820J20SL0F6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D820J20SL0F6TJ5R
Capacitors - Ceramic Capacitors D820J20SL0F6TJ5R
CAP CER 82PF 50V SL RADIAL

CAP CER 82PF 50V SL RADIAL

Supplier's Site
D 50V 82Pf ± 5% Sl0 Reel E3 Vishay - 91K9468 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 82Pf ± 5% Sl0 Reel E3 Vishay
91K9468
D 50V 82Pf ± 5% Sl0 Reel E3 Vishay 91K9468
D 50V 82pF ± 5% SL0 REEL e3

D 50V 82pF ± 5% SL0 REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D820J20SL0F6TJ5R-ND D820J20SL0F6TJ5R 91K9468
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 82Pf ± 5% Sl0 Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - M22G561J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details