Vishay Intertechnology, Inc. 82PF 500V Capacitor D820G39C0GL6UJ5R

Description
CAP CER 82PF 500V C0G/NP0 RADIAL Product overview: D820G39C0GL6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D820G39C0GL6UJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 82PF 500V C0G/NP0 RADIAL Product overview: D820G39C0GL6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D820G39C0GL6UJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
82PF 500V Capacitor
60-D820G39C0GL6UJ5R
82PF 500V Capacitor 60-D820G39C0GL6UJ5R
CAP CER 82PF 500V C0G/NP0 RADIAL Product overview: D820G39C0GL6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D820G39C0GL6UJ5R can be used for catalog matching and distributor lookup.

CAP CER 82PF 500V C0G/NP0 RADIAL Product overview: D820G39C0GL6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D820G39C0GL6UJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - D820G39C0GL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D820G39C0GL6UJ5R-ND
Ceramic Capacitors D820G39C0GL6UJ5R-ND
82pF ±2% 500V Ceramic Capacitor C0G, NP0 Radial, Disc

82pF ±2% 500V Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1133829-D820G39C0GL6UJ5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1133829-D820G39C0GL6UJ5R
Capacitors - Ceramic Capacitors 1133829-D820G39C0GL6UJ5R
Win Source Part Number: 1133829-D820G39C0GL6 UJ5R Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Box (TB) Applications: General Purpose Standard Package: 2,000 Capacitance: 82 pF Tolerance: ±2% Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Product Status: Obsolete

Win Source Part Number: 1133829-D820G39C0GL6UJ5R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 2,000
Capacitance: 82 pF
Tolerance: ±2%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - D820G39C0GL6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D820G39C0GL6UJ5R
Ceramic Capacitors D820G39C0GL6UJ5R
CAP CER 82PF 500V C0G/NP0 RADIAL

CAP CER 82PF 500V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-D820G39C0GL6UJ5R D820G39C0GL6UJ5R-ND 1133829-D820G39C0GL6UJ5R D820G39C0GL6UJ5R
Product Name 82PF 500V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-5 microF 8.20E-5 microF 8.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1358301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details