Vishay Intertechnology, Inc. Ceramic Capacitors D682Z25Z5UH6TL2R

Description
6800pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
6800pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D682Z25Z5UH6TL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D682Z25Z5UH6TL2R-ND
Ceramic Capacitors D682Z25Z5UH6TL2R-ND
6800pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

6800pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D682Z25Z5UH6TL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D682Z25Z5UH6TL2R
Capacitors - Ceramic Capacitors D682Z25Z5UH6TL2R
CAP CER 6800PF 100V Z5U RADIAL

CAP CER 6800PF 100V Z5U RADIAL

Supplier's Site
D 100V 6,8Nf -20/% Z5U Reel E3 Vishay - 91K9351 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 6,8Nf -20/% Z5U Reel E3 Vishay
91K9351
D 100V 6,8Nf -20/% Z5U Reel E3 Vishay 91K9351
D 100V 6,8NF -20/% Z5U REEL E3

D 100V 6,8NF -20/% Z5U REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D682Z25Z5UH6TL2R-ND D682Z25Z5UH6TL2R 91K9351
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 6,8Nf -20/% Z5U Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers