Vishay Intertechnology, Inc. Ceramic Capacitors D682Z25Y5VH6TJ5R

Description
6800pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
6800pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D682Z25Y5VH6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D682Z25Y5VH6TJ5R-ND
Ceramic Capacitors D682Z25Y5VH6TJ5R-ND
6800pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

6800pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D682Z25Y5VH6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D682Z25Y5VH6TJ5R
Capacitors - Ceramic Capacitors D682Z25Y5VH6TJ5R
CAP CER 6800PF 100V Y5V RADIAL

CAP CER 6800PF 100V Y5V RADIAL

Supplier's Site
D 100V 6,8Nf -20/% Y5V Reel E3 Vishay - 91K9342 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 6,8Nf -20/% Y5V Reel E3 Vishay
91K9342
D 100V 6,8Nf -20/% Y5V Reel E3 Vishay 91K9342
D 100V 6,8NF -20/% Y5V REEL E3

D 100V 6,8NF -20/% Y5V REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D682Z25Y5VH6TJ5R-ND D682Z25Y5VH6TJ5R 91K9342
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 6,8Nf -20/% Y5V Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details