Vishay Intertechnology, Inc. Ceramic Capacitors D682Z25Y5VF6UJ5R

Description
6800pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
6800pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D682Z25Y5VF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D682Z25Y5VF6UJ5R-ND
Ceramic Capacitors D682Z25Y5VF6UJ5R-ND
6800pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc

6800pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D682Z25Y5VF6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D682Z25Y5VF6UJ5R
Capacitors - Ceramic Capacitors D682Z25Y5VF6UJ5R
CAP CER 6800PF 50V Y5V RADIAL

CAP CER 6800PF 50V Y5V RADIAL

Supplier's Site
D 50V 6,8Nf -20/% Y5V Ammo E3 Vishay - 91K9340 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 6,8Nf -20/% Y5V Ammo E3 Vishay
91K9340
D 50V 6,8Nf -20/% Y5V Ammo E3 Vishay 91K9340
D 50V 6,8NF -20/% Y5V AMMO E3

D 50V 6,8NF -20/% Y5V AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D682Z25Y5VF6UJ5R-ND D682Z25Y5VF6UJ5R 91K9340
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 6,8Nf -20/% Y5V Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX273K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details