Vishay Intertechnology, Inc. Ceramic Capacitors D682K53Y5PL6UJ7R

Description
6800pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
6800pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D682K53Y5PL6UJ7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D682K53Y5PL6UJ7R-ND
Ceramic Capacitors D682K53Y5PL6UJ7R-ND
6800pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

6800pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 500V 6,8Nf ±10% Y5P Ammo E3 Vishay - 21M7522 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 6,8Nf ±10% Y5P Ammo E3 Vishay
21M7522
D 500V 6,8Nf ±10% Y5P Ammo E3 Vishay 21M7522
D 500V 6,8nF ±10% Y5P AMMO e3

D 500V 6,8nF ±10% Y5P AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D682K53Y5PL6UJ7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D682K53Y5PL6UJ7R
Capacitors - Ceramic Capacitors D682K53Y5PL6UJ7R
CAP CER 6800PF 500V Y5P RADIAL

CAP CER 6800PF 500V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D682K53Y5PL6UJ7R-ND 21M7522 D682K53Y5PL6UJ7R
Product Name Ceramic Capacitors D 500V 6,8Nf ±10% Y5P Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details