680pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Capacitor,Ceramic,68
CAP CER 680PF 500V Y5P RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D681K25Y5PL6UJ5R-ND | 91K9310 | D681K25Y5PL6UJ5R |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,680Pf,500Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |