Vishay Intertechnology, Inc. Ceramic Capacitors D681K20Y5PH6UL2R

Description
680pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D681K20Y5PH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D681K20Y5PH6UL2R-ND
Ceramic Capacitors D681K20Y5PH6UL2R-ND
680pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

680pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 680Pf ± 10% Y5P Ammo E3 Vishay - 91K9301 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 680Pf ± 10% Y5P Ammo E3 Vishay
91K9301
D 100V 680Pf ± 10% Y5P Ammo E3 Vishay 91K9301
D 100V 680pF ± 10% Y5P AMMO e3

D 100V 680pF ± 10% Y5P AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D681K20Y5PH6UL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D681K20Y5PH6UL2R
Capacitors - Ceramic Capacitors D681K20Y5PH6UL2R
CAP CER 680PF 100V Y5P RADIAL

CAP CER 680PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D681K20Y5PH6UL2R-ND 91K9301 D681K20Y5PH6UL2R
Product Name Ceramic Capacitors D 100V 680Pf ± 10% Y5P Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M20U154M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details