Vishay Intertechnology, Inc. Ceramic Capacitors D681K20Y5PH6TJ5R

Description
680pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D681K20Y5PH6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D681K20Y5PH6TJ5R-ND
Ceramic Capacitors D681K20Y5PH6TJ5R-ND
680pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

680pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,680Pf,100Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay - 91K9298 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,680Pf,100Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
91K9298
Capacitor,ceramic,680Pf,100Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay 91K9298
Capacitor,Ceramic,68 0pF,100VDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Capacitor,Ceramic,680pF,100VDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Supplier's Site
Ceramic Capacitors - D681K20Y5PH6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D681K20Y5PH6TJ5R
Ceramic Capacitors D681K20Y5PH6TJ5R
CAP CER 680PF 100V Y5P RADIAL

CAP CER 680PF 100V Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number D681K20Y5PH6TJ5R-ND 91K9298 D681K20Y5PH6TJ5R
Product Name Ceramic Capacitors Capacitor,ceramic,680Pf,100Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M20U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers