Vishay Intertechnology, Inc. Ceramic Capacitors D681K20Y5PH63J5R

Description
680pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D681K20Y5PH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D681K20Y5PH63J5R-ND
Ceramic Capacitors D681K20Y5PH63J5R-ND
680pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

680pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 680Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay - 91K9304 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay
91K9304
Ceramic Capacitor 680Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay 91K9304
CERAMIC CAPACITOR 680PF, 100V, Y5P, 10%, RADIAL; Capacitance:680pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Product Range:D Series; Operating Temperature Min:-30°C RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF, 100V, Y5P, 10%, RADIAL; Capacitance:680pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Product Range:D Series; Operating Temperature Min:-30°C RoHS Compliant: Yes

Supplier's Site
Ceramic Disc & Plate Capacitor, D Series, 680 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay - 81R2250 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc & Plate Capacitor, D Series, 680 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay
81R2250
Ceramic Disc & Plate Capacitor, D Series, 680 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay 81R2250
Ceramic Disc & Plate Capacitor, D Series, 680 pF, 10%, Y5P, 100 V, Radial Leaded RoHS Compliant: Yes

Ceramic Disc & Plate Capacitor, D Series, 680 pF, 10%, Y5P, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D681K20Y5PH63J5R-ND 91K9304 81R2250
Product Name Ceramic Capacitors Ceramic Capacitor 680Pf, 100V, Y5P, 10%, Radial; Capacitance Vishay Ceramic Disc & Plate Capacitor, D Series, 680 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to ? C (-22 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details