Vishay Intertechnology, Inc. Ceramic Capacitors D681K20Y5PF6UJ5R

Description
680pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D681K20Y5PF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D681K20Y5PF6UJ5R-ND
Ceramic Capacitors D681K20Y5PF6UJ5R-ND
680pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

680pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D681K20Y5PF6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D681K20Y5PF6UJ5R
Capacitors - Ceramic Capacitors D681K20Y5PF6UJ5R
CAP CER 680PF 50V Y5P RADIAL

CAP CER 680PF 50V Y5P RADIAL

Supplier's Site
D 50V 680Pf ± 10% Y5P Ammo E3 Vishay - 91K9296 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 680Pf ± 10% Y5P Ammo E3 Vishay
91K9296
D 50V 680Pf ± 10% Y5P Ammo E3 Vishay 91K9296
D 50V 680pF ± 10% Y5P AMMO e3

D 50V 680pF ± 10% Y5P AMMO e3

Supplier's Site
Ceramic Capacitors - D681K20Y5PF6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D681K20Y5PF6UJ5R
Ceramic Capacitors D681K20Y5PF6UJ5R
CAP CER 680PF 50V Y5P RADIAL

CAP CER 680PF 50V Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D681K20Y5PF6UJ5R-ND D681K20Y5PF6UJ5R 91K9296 D681K20Y5PF6UJ5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 680Pf ± 10% Y5P Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104M06QC22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details