Vishay Intertechnology, Inc. Ceramic Capacitors D681K20Y5PF63J5R

Description
680pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D681K20Y5PF63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D681K20Y5PF63J5R-ND
Ceramic Capacitors D681K20Y5PF63J5R-ND
680pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

680pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D681K20Y5PF63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D681K20Y5PF63J5R
Capacitors - Ceramic Capacitors D681K20Y5PF63J5R
CAP CER 680PF 50V Y5P RADIAL

CAP CER 680PF 50V Y5P RADIAL

Supplier's Site
D 50V 680Pf ± 10% Y5P Bulk E3 Vishay - 91K9297 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 680Pf ± 10% Y5P Bulk E3 Vishay
91K9297
D 50V 680Pf ± 10% Y5P Bulk E3 Vishay 91K9297
D 50V 680pF ± 10% Y5P BULK e3

D 50V 680pF ± 10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D681K20Y5PF63J5R-ND D681K20Y5PF63J5R 91K9297
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 680Pf ± 10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details