Vishay Intertechnology, Inc. Ceramic Capacitors D680J20SL0H63J5R

Description
68pF ±5% 100V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
68pF ±5% 100V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D680J20SL0H63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D680J20SL0H63J5R-ND
Ceramic Capacitors D680J20SL0H63J5R-ND
68pF ±5% 100V Ceramic Capacitor SL Radial, Disc

68pF ±5% 100V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D680J20SL0H63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D680J20SL0H63J5R
Capacitors - Ceramic Capacitors D680J20SL0H63J5R
CAP CER 68PF 100V SL RADIAL

CAP CER 68PF 100V SL RADIAL

Supplier's Site
D 100V 68Pf ± 5% Sl0 Bulk E3 Vishay - 91K9285 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 68Pf ± 5% Sl0 Bulk E3 Vishay
91K9285
D 100V 68Pf ± 5% Sl0 Bulk E3 Vishay 91K9285
D 100V 68pF ± 5% SL0 BULK e3

D 100V 68pF ± 5% SL0 BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D680J20SL0H63J5R-ND D680J20SL0H63J5R 91K9285
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 68Pf ± 5% Sl0 Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details