Vishay Intertechnology, Inc. Ceramic Capacitors D680G33U2JL6TJ5R

Description
68pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
68pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D680G33U2JL6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D680G33U2JL6TJ5R-ND
Ceramic Capacitors D680G33U2JL6TJ5R-ND
68pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

68pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 500V 68Pf ±2% U2J Reel E3 Vishay - 91K9276 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 68Pf ±2% U2J Reel E3 Vishay
91K9276
D 500V 68Pf ±2% U2J Reel E3 Vishay 91K9276
D 500V 68pF ±2% U2J REEL e3

D 500V 68pF ±2% U2J REEL e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D680G33U2JL6TJ5R-ND 91K9276
Product Name Ceramic Capacitors D 500V 68Pf ±2% U2J Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - GE330K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers