Vishay Precision Group Ceramic Capacitors D569C20U2JL63J5R

Description
5.6pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
5.6pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D569C20U2JL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D569C20U2JL63J5R-ND
Ceramic Capacitors D569C20U2JL63J5R-ND
5.6pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc

5.6pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D569C20U2JL63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D569C20U2JL63J5R
Capacitors - Ceramic Capacitors D569C20U2JL63J5R
CAP CER 5.6PF 500V U2J RADIAL

CAP CER 5.6PF 500V U2J RADIAL

Supplier's Site
D 500V 5,6Pf ±0,25Pf U2J Bulk E3 Vishay - 91K9226 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 5,6Pf ±0,25Pf U2J Bulk E3 Vishay
91K9226
D 500V 5,6Pf ±0,25Pf U2J Bulk E3 Vishay 91K9226
D 500V 5,6pF ±0,25pF U2J BULK e3

D 500V 5,6pF ±0,25pF U2J BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D569C20U2JL63J5R-ND D569C20U2JL63J5R 91K9226
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 5,6Pf ±0,25Pf U2J Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers