Vishay Precision Group Ceramic Capacitors D562Z25Z5UH65L2R

Description
5600pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
5600pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D562Z25Z5UH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D562Z25Z5UH65L2R-ND
Ceramic Capacitors D562Z25Z5UH65L2R-ND
5600pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

5600pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D562Z25Z5UH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D562Z25Z5UH65L2R
Capacitors - Ceramic Capacitors D562Z25Z5UH65L2R
CAP CER 5600PF 100V Z5U RADIAL

CAP CER 5600PF 100V Z5U RADIAL

Supplier's Site
D 100V 5,6Nf -20/% Z5U Bulk E3 Vishay - 91K9180 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 5,6Nf -20/% Z5U Bulk E3 Vishay
91K9180
D 100V 5,6Nf -20/% Z5U Bulk E3 Vishay 91K9180
D 100V 5,6NF -20/% Z5U BULK E3

D 100V 5,6NF -20/% Z5U BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D562Z25Z5UH65L2R-ND D562Z25Z5UH65L2R 91K9180
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 5,6Nf -20/% Z5U Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details