Vishay Intertechnology, Inc. Ceramic Capacitors D562Z25Y5VH65L2R

Description
5600pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
5600pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D562Z25Y5VH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D562Z25Y5VH65L2R-ND
Ceramic Capacitors D562Z25Y5VH65L2R-ND
5600pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

5600pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D562Z25Y5VH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D562Z25Y5VH65L2R
Capacitors - Ceramic Capacitors D562Z25Y5VH65L2R
CAP CER 5600PF 100V Y5V RADIAL

CAP CER 5600PF 100V Y5V RADIAL

Supplier's Site
Ceramic Capacitors - D562Z25Y5VH65L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D562Z25Y5VH65L2R
Ceramic Capacitors D562Z25Y5VH65L2R
CAP CER 5600PF 100V Y5V RADIAL

CAP CER 5600PF 100V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number D562Z25Y5VH65L2R-ND D562Z25Y5VH65L2R D562Z25Y5VH65L2R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details