Vishay Intertechnology, Inc. Ceramic Capacitors D561K20Y5PH65L2R

Description
560pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
560pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D561K20Y5PH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D561K20Y5PH65L2R-ND
Ceramic Capacitors D561K20Y5PH65L2R-ND
560pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

560pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D561K20Y5PH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D561K20Y5PH65L2R
Capacitors - Ceramic Capacitors D561K20Y5PH65L2R
CAP CER 560PF 100V Y5P RADIAL

CAP CER 560PF 100V Y5P RADIAL

Supplier's Site
D 100V 560Pf ± 10% Y5P Bulk E3 Vishay - 91K9142 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 560Pf ± 10% Y5P Bulk E3 Vishay
91K9142
D 100V 560Pf ± 10% Y5P Bulk E3 Vishay 91K9142
D 100V 560pF ± 10% Y5P BULK e3

D 100V 560pF ± 10% Y5P BULK e3

Supplier's Site
Ceramic Capacitors - D561K20Y5PH65L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D561K20Y5PH65L2R
Ceramic Capacitors D561K20Y5PH65L2R
CAP CER 560PF 100V Y5P RADIAL

CAP CER 560PF 100V Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D561K20Y5PH65L2R-ND D561K20Y5PH65L2R 91K9142 D561K20Y5PH65L2R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 560Pf ± 10% Y5P Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1896825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details