Vishay Intertechnology, Inc. Ceramic Capacitors D560J20SL0L6UJ5R

Description
56pF ±5% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
56pF ±5% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D560J20SL0L6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D560J20SL0L6UJ5R-ND
Ceramic Capacitors D560J20SL0L6UJ5R-ND
56pF ±5% 500V Ceramic Capacitor SL Radial, Disc

56pF ±5% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D560J20SL0L6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D560J20SL0L6UJ5R
Capacitors - Ceramic Capacitors D560J20SL0L6UJ5R
CAP CER 56PF 500V SL RADIAL

CAP CER 56PF 500V SL RADIAL

Supplier's Site
Capacitor,ceramic,56Pf,500Vdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 91K9120 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,56Pf,500Vdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
91K9120
Capacitor,ceramic,56Pf,500Vdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 91K9120
Capacitor,Ceramic,56 pF,500VDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,56pF,500VDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D560J20SL0L6UJ5R-ND D560J20SL0L6UJ5R 91K9120
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,56Pf,500Vdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers