Vishay Intertechnology, Inc. Ceramic Capacitors D560J20SL0H63J5R

Description
56pF ±5% 100V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
56pF ±5% 100V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D560J20SL0H63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D560J20SL0H63J5R-ND
Ceramic Capacitors D560J20SL0H63J5R-ND
56pF ±5% 100V Ceramic Capacitor SL Radial, Disc

56pF ±5% 100V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
D 100V 56Pf ± 5% Sl0 Bulk E3 Vishay - 91K9118 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 56Pf ± 5% Sl0 Bulk E3 Vishay
91K9118
D 100V 56Pf ± 5% Sl0 Bulk E3 Vishay 91K9118
D 100V 56pF ± 5% SL0 BULK e3

D 100V 56pF ± 5% SL0 BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D560J20SL0H63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D560J20SL0H63J5R
Capacitors - Ceramic Capacitors D560J20SL0H63J5R
CAP CER 56PF 100V SL RADIAL

CAP CER 56PF 100V SL RADIAL

Supplier's Site
Ceramic Capacitors - D560J20SL0H63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D560J20SL0H63J5R
Ceramic Capacitors D560J20SL0H63J5R
CAP CER 56PF 100V SL RADIAL

CAP CER 56PF 100V SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D560J20SL0H63J5R-ND 91K9118 D560J20SL0H63J5R D560J20SL0H63J5R
Product Name Ceramic Capacitors D 100V 56Pf ± 5% Sl0 Bulk E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C563U063CD0D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details