Vishay Precision Group Rcwpm-1206 82.5K 1% M D55342M07B82E5R Rs Vishay D55342M07B82E5RUL

Description
RCWPM-1206 82.5K 1% M D55342M07B82E5R RS
Description
RCWPM-1206 82.5K 1% M D55342M07B82E5R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 82.5K 1% M D55342M07B82E5R Rs Vishay - 27P1944 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 82.5K 1% M D55342M07B82E5R Rs Vishay
27P1944
Rcwpm-1206 82.5K 1% M D55342M07B82E5R Rs Vishay 27P1944
RCWPM-1206 82.5K 1% M D55342M07B82E5R RS

RCWPM-1206 82.5K 1% M D55342M07B82E5R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1944
Product Name Rcwpm-1206 82.5K 1% M D55342M07B82E5R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details