Vishay Precision Group Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R D55342M07B75J0RTP

Description
Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R - D55342M07B75J0RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R
D55342M07B75J0RTP
Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R D55342M07B75J0RTP
Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,75Ohms,100Wv,5+/-% Tol,300Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C7040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,75Ohms,100Wv,5+/-% Tol,300Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C7040
Resistor,thick Film,75Ohms,100Wv,5+/-% Tol,300Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C7040
Resistor,Thick Film,75Ohms,100WV,5+ /-% Tol,300ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,75Ohms,100WV,5+/-% Tol,300ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342M07B75J0RTP 44C7040
Product Name Res Thick Film 1206 75 Ohm 5% 1/4W ¦300ppm/¦C 0.01% SMD T/R Resistor,thick Film,75Ohms,100Wv,5+/-% Tol,300Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details