Vishay Precision Group Rcwpm-1206 62 5% M D55342M07B62J0R Rsl Vishay D55342M07B62J0RUL

Description
RCWPM-1206 62 5% M D55342M07B62J0R RSL
Description
RCWPM-1206 62 5% M D55342M07B62J0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 62 5% M D55342M07B62J0R Rsl Vishay - 27P1859 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 62 5% M D55342M07B62J0R Rsl Vishay
27P1859
Rcwpm-1206 62 5% M D55342M07B62J0R Rsl Vishay 27P1859
RCWPM-1206 62 5% M D55342M07B62J0R RSL

RCWPM-1206 62 5% M D55342M07B62J0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1859
Product Name Rcwpm-1206 62 5% M D55342M07B62J0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers