Vishay Precision Group Rcwpm-1206 5.6 5% M D55342M07B5J60R Rsl Vishay D55342M07B5J60RUL

Description
RCWPM-1206 5.6 5% M D55342M07B5J60R RSL
Description
RCWPM-1206 5.6 5% M D55342M07B5J60R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 5.6 5% M D55342M07B5J60R Rsl Vishay - 27P1753 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 5.6 5% M D55342M07B5J60R Rsl Vishay
27P1753
Rcwpm-1206 5.6 5% M D55342M07B5J60R Rsl Vishay 27P1753
RCWPM-1206 5.6 5% M D55342M07B5J60R RSL

RCWPM-1206 5.6 5% M D55342M07B5J60R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1753
Product Name Rcwpm-1206 5.6 5% M D55342M07B5J60R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details