Vishay Precision Group Rcwpm-1206 5.11K 1% M D55342M07B5E11S Rs Vishay D55342M07B5E11SUL

Description
RCWPM-1206 5.11K 1% M D55342M07B5E11S RS
Description
RCWPM-1206 5.11K 1% M D55342M07B5E11S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 5.11K 1% M D55342M07B5E11S Rs Vishay - 27P1739 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 5.11K 1% M D55342M07B5E11S Rs Vishay
27P1739
Rcwpm-1206 5.11K 1% M D55342M07B5E11S Rs Vishay 27P1739
RCWPM-1206 5.11K 1% M D55342M07B5E11S RS

RCWPM-1206 5.11K 1% M D55342M07B5E11S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1739
Product Name Rcwpm-1206 5.11K 1% M D55342M07B5E11S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details